Panasonic LED Indication - Discrete - LN1261CTR LN1261CTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121953-LN1261CTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1.4mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 15mA Wavelength - Peak: 700nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: GW Type LED Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121953-LN1261CTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1.4mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 15mA Wavelength - Peak: 700nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: GW Type LED Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1261CTR
121953-LN1261CTR
LED Indication - Discrete - LN1261CTR 121953-LN1261CTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 121953-LN1261CTR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1.4mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm Current - Test: 15mA Wavelength - Peak: 700nm Height (Max): 1.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: GW Type LED Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 121953-LN1261CTR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1.4mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 1.70mm
Current - Test: 15mA
Wavelength - Peak: 700nm
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 121953-LN1261CTR
Product Name LED Indication - Discrete - LN1261CTR
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1255-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details