The JTV1G-TMP-18V is a 1 Form C, PCB-mounting surge relay with a nominal coil voltage of 18 V DC, designed for high switching capacity applications up to 30 A at 277 V AC. It features a surge withstand voltage of 6,000 V between contact and coil, AgSnO2 contact material, and a maximum switching power of 8,310 VA. The relay has an operate time of max. 15 ms and a release time of max. 10 ms, with an insulation resistance of min. 100 MΩ and a breakdown voltage of 3,500 Vrms between contact and coil. It is UL/C-UL recognized, RoHS compliant, and rated for ambient temperatures from -55°C to +85°C. The TMP type has a unit weight of approximately 30 g.
General Purpose Relays 1 FORM C 18V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1G-TMP-18V |
| Product Name | General Purpose Relays |
| Relay Type | General |