WAGO Relay module 858-508

Description
Relay module; Nominal input voltage: 230 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 230 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 858-508 - WAGO
Germantown, WI, United States
Relay module
858-508
Relay module 858-508
Relay module; Nominal input voltage: 230 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²

Relay module; Nominal input voltage: 230 VAC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-858-508-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-858-508-ND
Power Relays, Over 2 Amps 2946-858-508-ND
General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 2792560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2792560
Electromechanical Interface Relays 2792560
WAGO 858-508 Relay Module

WAGO 858-508 Relay Module

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 858-508 2946-858-508-ND 2792560
Product Name Relay module Power Relays, Over 2 Amps Electromechanical Interface Relays
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay module - 286-368 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers