Panasonic Proximity Sensors - Industrial GX-ML8A-U

Description
SENSOR PROX INDUCTIVE 2.5MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2.5MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-1748-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-1748-ND
Proximity Sensors - Industrial 1110-1748-ND
SENSOR PROX INDUCTIVE 2.5MM CYL

SENSOR PROX INDUCTIVE 2.5MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-1748-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005430-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open
View Details
EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details