Aratas America LLC EE-SX1106 Photomicrosensor (Transmissive) EE-SX1106

Description
Compact Slot/Terminal Type (Slot Width: 3 mm) Low profile (Height: 5.4 mm) type Terminal for PCB mounting Includes reverse insertion prevention boss
Request a Quote Datasheet
Description
Compact Slot/Terminal Type (Slot Width: 3 mm) Low profile (Height: 5.4 mm) type Terminal for PCB mounting Includes reverse insertion prevention boss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX1106 Photomicrosensor (Transmissive)
EE-SX1106
EE-SX1106 Photomicrosensor (Transmissive) EE-SX1106
Compact Slot/Terminal Type (Slot Width: 3 mm) Low profile (Height: 5.4 mm) type Terminal for PCB mounting Includes reverse insertion prevention boss

Compact Slot/Terminal Type
(Slot Width: 3 mm)

  • Low profile (Height: 5.4 mm) type
  • Terminal for PCB mounting
  • Includes reverse insertion prevention boss
Supplier's Site Datasheet
OPTO SENSOR SLOT TYPE 3MM - EE-SX1106 - Heilind Electronics, Inc.
Wilmington, MA, United States
OPTO SENSOR SLOT TYPE 3MM
EE-SX1106
OPTO SENSOR SLOT TYPE 3MM EE-SX1106
OPTO SENSOR SLOT TYPE 3MM

OPTO SENSOR SLOT TYPE 3MM

Buy Now
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - EE-SX1106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
EE-SX1106
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output EE-SX1106
SENSOR OPT SLOT PHOTOTRAN PCB MT

SENSOR OPT SLOT PHOTOTRAN PCB MT

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors Proximity Sensors
Product Number EE-SX1106 EE-SX1106 EE-SX1106
Product Name EE-SX1106 Photomicrosensor (Transmissive) OPTO SENSOR SLOT TYPE 3MM Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers