Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FC4B22270L1

Description
Win Source Part Number: 1058635-FC4B22270L1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Vgs(th) (Max) @ Id: 1.4V @ 310µA Power - Max: 1.5W (Ta) Package / Case: 4-XFLGA, CSP Supplier Device Package: ULGA004-W-1313-RA Gate Charge (Qg) (Max) @ Vgs: 9nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P122276CT,P122276DKR ,P122276TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1058635-FC4B22270L1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Vgs(th) (Max) @ Id: 1.4V @ 310µA Power - Max: 1.5W (Ta) Package / Case: 4-XFLGA, CSP Supplier Device Package: ULGA004-W-1313-RA Gate Charge (Qg) (Max) @ Vgs: 9nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P122276CT,P122276DKR ,P122276TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1058635-FC4B22270L1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1058635-FC4B22270L1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1058635-FC4B22270L1
Win Source Part Number: 1058635-FC4B22270L1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Vgs(th) (Max) @ Id: 1.4V @ 310µA Power - Max: 1.5W (Ta) Package / Case: 4-XFLGA, CSP Supplier Device Package: ULGA004-W-1313-RA Gate Charge (Qg) (Max) @ Vgs: 9nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 10V Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P122276CT,P122276DKR ,P122276TR Product Status: Obsolete

Win Source Part Number: 1058635-FC4B22270L1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Vgs(th) (Max) @ Id: 1.4V @ 310µA
Power - Max: 1.5W (Ta)
Package / Case: 4-XFLGA, CSP
Supplier Device Package: ULGA004-W-1313-RA
Gate Charge (Qg) (Max) @ Vgs: 9nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P122276CT,P122276DKR,P122276TR
Product Status: Obsolete

Buy Now Datasheet
Mosfet, Dual N-Ch, 20V, 8A, Csp; Transistor Polarity Panasonic - 25AC3924 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 8A, Csp; Transistor Polarity Panasonic
25AC3924
Mosfet, Dual N-Ch, 20V, 8A, Csp; Transistor Polarity Panasonic 25AC3924
MOSFET, DUAL N-CH, 20V, 8A, CSP; Transistor Polarity:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Product Range:- RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 8A, CSP; Transistor Polarity:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FC4B22270L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FC4B22270L1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FC4B22270L1
MOSFET 2 N-CHANNEL 4SMD

MOSFET 2 N-CHANNEL 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1058635-FC4B22270L1 25AC3924 FC4B22270L1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Dual N-Ch, 20V, 8A, Csp; Transistor Polarity Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
View Details
5 suppliers