The 2SA2201 is a PNP epitaxial planar silicon transistor designed for high-voltage switching applications such as DC/DC converters, relay drivers, and motor drivers. It is packaged in a TO-220 case with dimensions of 10.4 mm in length, 4.5 mm in width, and 4.5 mm in height, as shown in the package drawing. The device has a collector-to-emitter
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 855074-2SA2201-TD-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855074-2SA2201-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2201-TD-E |
| Package Type | SOT3 |