Qorvo Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs UJ4C075033K4S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: Qorvo
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 750 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
750V 33MOHM MOSFET Transistor
278-UJ4C075033K4S
750V 33MOHM MOSFET Transistor 278-UJ4C075033K4S
750V/33MOHM, SIC, CASCODE, G4, T Product overview: UJ4C075033K4S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 33MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750V, 33MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UJ4C075033K4S can be used for catalog matching and distributor lookup.

750V/33MOHM, SIC, CASCODE, G4, T Product overview: UJ4C075033K4S from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 33MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750V, 33MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UJ4C075033K4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K4S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4C075033K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4C075033K4S
750V/33MOHM, SIC, CASCODE, G4, T

750V/33MOHM, SIC, CASCODE, G4, T

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-UJ4C075033K4S UJ4C075033K4S
Product Name Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs 750V 33MOHM MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SOT3 Tube TO-247; TO-247-4
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers