Dual N-channel MOSFET in a CSP package for lithium-ion battery protection circuits, with a source-source ON resistance of 39 mΩ at VGS = 3.8 V and a source-source voltage rating of 12 V. The device features a maximum source current of 2.5 A DC and 25 A pulsed, a gate-source voltage limit of ±8 V, and a total power dissipation of 0.34 W on FR4 board or 0.9 W on ceramic substrate. It complies with RoHS standards and has a channel temperature limit of 150 °C.
MOSFET WL-CSP Dual Nchannel MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FC4B21320L1 |
| Product Name | MOSFET |