Panasonic EMI/RFI Filters (LC, RC Networks) - EZA-DT23AAAJ EZA-DT23AAAJ

Description
Manufacturer: Panasonic Win Source Part Number: 871343-EZA-DT23AAAJ Series: EZADT Operating Temperature Range: -25°C ~ 85°C Features: RC (Pi) EMI Filter 1st Order Low Pass 4 Channel R = 47Ohms, C = 100pF 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PDT23CT, PDT23CT-NDR, EZADT23AAAJ, PDT23TR-NDR, PDT23DKR-NDR, PDT23TR, PDT23DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871343-EZA-DT23AAAJ Series: EZADT Operating Temperature Range: -25°C ~ 85°C Features: RC (Pi) EMI Filter 1st Order Low Pass 4 Channel R = 47Ohms, C = 100pF 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PDT23CT, PDT23CT-NDR, EZADT23AAAJ, PDT23TR-NDR, PDT23DKR-NDR, PDT23TR, PDT23DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EZA-DT23AAAJ
EZA-DT23AAAJ
EMI/RFI Filters (LC, RC Networks) - EZA-DT23AAAJ EZA-DT23AAAJ
Manufacturer: Panasonic Win Source Part Number: 871343-EZA-DT23AAAJ Series: EZADT Operating Temperature Range: -25°C ~ 85°C Features: RC (Pi) EMI Filter 1st Order Low Pass 4 Channel R = 47Ohms, C = 100pF 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PDT23CT, PDT23CT-NDR, EZADT23AAAJ, PDT23TR-NDR, PDT23DKR-NDR, PDT23TR, PDT23DKR

Manufacturer: Panasonic
Win Source Part Number: 871343-EZA-DT23AAAJ
Series: EZADT
Operating Temperature Range: -25°C ~ 85°C
Features: RC (Pi) EMI Filter 1st Order Low Pass 4 Channel R = 47Ohms, C = 100pF 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: PDT23CT, PDT23CT-NDR, EZADT23AAAJ, PDT23TR-NDR, PDT23DKR-NDR, PDT23TR, PDT23DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EZA-DT23AAAJ
Product Name EMI/RFI Filters (LC, RC Networks) - EZA-DT23AAAJ
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
13.75 to 14.5GHz – Band Pass Filter - UIYBPF6817A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 1.38E7 to 1.45E7 kHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Passive GaAs MMIC 8.7 - 9.8 GHz Bandpass Filter - MFBP-00167PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9800 MHz
View Details