Panasonic 50OHM Attenuator EXB-24ATAAR5X

Description
RF ATTENUATOR 10DB 50OHM 0404 Product overview: EXB-24ATAAR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24ATAAR5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 10DB 50OHM 0404 Product overview: EXB-24ATAAR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24ATAAR5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-EXB-24ATAAR5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-EXB-24ATAAR5X
50OHM Attenuator 852-EXB-24ATAAR5X
RF ATTENUATOR 10DB 50OHM 0404 Product overview: EXB-24ATAAR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24ATAAR5X can be used for catalog matching and distributor lookup.

RF ATTENUATOR 10DB 50OHM 0404 Product overview: EXB-24ATAAR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24ATAAR5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - EXB-24ATAAR5X
100652-EXB-24ATAAR5X
Attenuators - EXB-24ATAAR5X 100652-EXB-24ATAAR5X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100652-EXB-24ATAAR5X Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 10dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100652-EXB-24ATAAR5X
Tolerance: ±0.5dB
Impedance: 50 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 3GHz
Attenuation Value: 10dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Chip Attenuator, 10Db, 0.04W; Attenuation Panasonic - 52W4237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Attenuator, 10Db, 0.04W; Attenuation Panasonic
52W4237
Chip Attenuator, 10Db, 0.04W; Attenuation Panasonic 52W4237
CHIP ATTENUATOR, 10DB, 0.04W; Attenuation:10dB; Connector Type:-; Product Range:EXB 24AT Series; No. of Resistors:3Resistors ; Power Rating:0.04W; Qualification:AEC-Q2 00; Resistor Case / Package:0302 [0806 Metric] RoHS Compliant: Yes

CHIP ATTENUATOR, 10DB, 0.04W; Attenuation:10dB; Connector Type:-; Product Range:EXB 24AT Series; No. of Resistors:3Resistors; Power Rating:0.04W; Qualification:AEC-Q200; Resistor Case / Package:0302 [0806 Metric] RoHS Compliant: Yes

Supplier's Site
Attenuators - EXB-24ATAAR5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24ATAAR5X
Attenuators EXB-24ATAAR5X
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-EXB-24ATAAR5X 100652-EXB-24ATAAR5X 52W4237 EXB-24ATAAR5X
Product Name 50OHM Attenuator Attenuators - EXB-24ATAAR5X Chip Attenuator, 10Db, 0.04W; Attenuation Panasonic Attenuators
Package Type Tape and Reel 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Digitally Controlled Attenuators - NDA-100-40000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details