Panasonic Attenuators - EXB-24AT6AR5X EXB-24AT6AR5X

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096214-EXB-24AT6AR5X Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 6dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096214-EXB-24AT6AR5X Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 6dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - EXB-24AT6AR5X
096214-EXB-24AT6AR5X
Attenuators - EXB-24AT6AR5X 096214-EXB-24AT6AR5X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096214-EXB-24AT6AR5X Tolerance: ±0.5dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 6dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096214-EXB-24AT6AR5X
Tolerance: ±0.5dB
Impedance: 50 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 3GHz
Attenuation Value: 6dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
50OHM Attenuator - 852-EXB-24AT6AR5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-EXB-24AT6AR5X
50OHM Attenuator 852-EXB-24AT6AR5X
RF ATTENUATOR 6DB 50OHM 0404 Product overview: EXB-24AT6AR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT6AR5X can be used for catalog matching and distributor lookup.

RF ATTENUATOR 6DB 50OHM 0404 Product overview: EXB-24AT6AR5X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT6AR5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Attenuator, 3 Resistors, Attenuator 6Db, +/-0.5Db, 0404; Attenuation Panasonic - 52W4249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Attenuator, 3 Resistors, Attenuator 6Db, +/-0.5Db, 0404; Attenuation Panasonic
52W4249
Chip Attenuator, 3 Resistors, Attenuator 6Db, +/-0.5Db, 0404; Attenuation Panasonic 52W4249
CHIP ATTENUATOR, 3 RESISTORS, ATTENUATOR 6DB, +/-0.5DB, 0404; Attenuation:6dB; Product Range:EXB-24AT Series; Frequency Max:3GHz; Impedance:50ohm; No. of Elements:3Elements; Power Rating:0.04W; Resistor Element Type:Thick Film RoHS Compliant: Yes

CHIP ATTENUATOR, 3 RESISTORS, ATTENUATOR 6DB, +/-0.5DB, 0404; Attenuation:6dB; Product Range:EXB-24AT Series; Frequency Max:3GHz; Impedance:50ohm; No. of Elements:3Elements; Power Rating:0.04W; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Attenuators - EXB-24AT6AR5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AT6AR5X
Attenuators EXB-24AT6AR5X
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 096214-EXB-24AT6AR5X 852-EXB-24AT6AR5X 52W4249 EXB-24AT6AR5X
Product Name Attenuators - EXB-24AT6AR5X 50OHM Attenuator Chip Attenuator, 3 Resistors, Attenuator 6Db, +/-0.5Db, 0404; Attenuation Panasonic Attenuators
Attenuator Type Variable Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D09491-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details