Panasonic 50OHM Attenuator EXB-24AT3AR3X

Description
RF ATTENUATOR 3DB 50OHM 0404 Product overview: EXB-24AT3AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT3AR3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 3DB 50OHM 0404 Product overview: EXB-24AT3AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT3AR3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-EXB-24AT3AR3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-EXB-24AT3AR3X
50OHM Attenuator 852-EXB-24AT3AR3X
RF ATTENUATOR 3DB 50OHM 0404 Product overview: EXB-24AT3AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT3AR3X can be used for catalog matching and distributor lookup.

RF ATTENUATOR 3DB 50OHM 0404 Product overview: EXB-24AT3AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT3AR3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - EXB-24AT3AR3X
096388-EXB-24AT3AR3X
Attenuators - EXB-24AT3AR3X 096388-EXB-24AT3AR3X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096388-EXB-24AT3AR3X Tolerance: ±0.3dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 3dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096388-EXB-24AT3AR3X
Tolerance: ±0.3dB
Impedance: 50 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 3GHz
Attenuation Value: 3dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Chip Attenuator, 3Db, 0.04W; Attenuation Panasonic - 52W4245 - Newark, An Avnet Company
Chicago, IL, United States
Chip Attenuator, 3Db, 0.04W; Attenuation Panasonic
52W4245
Chip Attenuator, 3Db, 0.04W; Attenuation Panasonic 52W4245
CHIP ATTENUATOR, 3DB, 0.04W; Attenuation:3dB; Connector Type:-; Product Range:EXB 24AT Series; No. of Resistors:3Resistors ; Power Rating:0.04W; Qualification:AEC-Q2 00; Resistor Case / Package:0302 [0806 Metric] RoHS Compliant: Yes

CHIP ATTENUATOR, 3DB, 0.04W; Attenuation:3dB; Connector Type:-; Product Range:EXB 24AT Series; No. of Resistors:3Resistors; Power Rating:0.04W; Qualification:AEC-Q200; Resistor Case / Package:0302 [0806 Metric] RoHS Compliant: Yes

Supplier's Site
Attenuators - EXB-24AT3AR3X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AT3AR3X
Attenuators EXB-24AT3AR3X
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet
RF ATTENUATOR 3DB 50OHM 0404 - 590-EXB-24AT3AR3X - Utmel Electronic Limited
Hong Kong, China
RF ATTENUATOR 3DB 50OHM 0404
590-EXB-24AT3AR3X
RF ATTENUATOR 3DB 50OHM 0404 590-EXB-24AT3AR3X
RF ATTENUATOR 3DB 50OHM 0404

RF ATTENUATOR 3DB 50OHM 0404

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-EXB-24AT3AR3X 096388-EXB-24AT3AR3X 52W4245 EXB-24AT3AR3X 590-EXB-24AT3AR3X
Product Name 50OHM Attenuator Attenuators - EXB-24AT3AR3X Chip Attenuator, 3Db, 0.04W; Attenuation Panasonic Attenuators RF ATTENUATOR 3DB 50OHM 0404
Package Type Tape and Reel 0404 (1010 Metric), Concave 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL2767-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Die
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details