Panasonic Attenuators EXB-24ABAE2RX

Description
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24ABAE2RX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24ABAE2RX
Attenuators EXB-24ABAE2RX
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 10dB 0 Hz ~ 2.5 GHz 200 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24ABAE2RX
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-12A+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details