Panasonic Attenuators EXB-24AB6G1RX

Description
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - EXB-24AB6G1RX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB6G1RX
Attenuators EXB-24AB6G1RX
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0 Hz ~ 2.5 GHz 300 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number EXB-24AB6G1RX
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details