Panasonic RF and Wireless - Attenuators EXB-14AT3AR3X

Description
RF ATTENUATOR 3DB 50OHM 0302
Description
RF ATTENUATOR 3DB 50OHM 0302

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
EXB-14AT3AR3X
RF and Wireless - Attenuators EXB-14AT3AR3X
RF ATTENUATOR 3DB 50OHM 0302

RF ATTENUATOR 3DB 50OHM 0302

Supplier's Site
Attenuators - EXB-14AT3AR3X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-14AT3AR3X
Attenuators EXB-14AT3AR3X
RF Attenuators 3dB 50 Ohms 0302 (0805 Metric)

RF Attenuators 3dB 50 Ohms 0302 (0805 Metric)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number EXB-14AT3AR3X EXB-14AT3AR3X
Product Name RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details