SCHURTER Inc Tactile Switches 1241.1052

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3913-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3913-ND
Tactile Switches 486-3913-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1052
Pushbutton Switches 1241.1052
Pushbutton Switches MTG1/2 SWITCH MOMTY SILVER

Pushbutton Switches MTG1/2 SWITCH MOMTY SILVER

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1052
Switches - Tactile Switches 1241.1052
SWITCH TACT SPST-NO 0.125A 48V

SWITCH TACT SPST-NO 0.125A 48V

Supplier's Site
Switch, Tactile, 125Ma, Through Hole; Product Range Schurter - 88K1312 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 125Ma, Through Hole; Product Range Schurter
88K1312
Switch, Tactile, 125Ma, Through Hole; Product Range Schurter 88K1312
SWITCH, TACTILE, 125mA, THROUGH HOLE; Product Range:MTG Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:125mA at 48VDC; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, TACTILE, 125mA, THROUGH HOLE; Product Range:MTG Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:125mA at 48VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3913-ND 1241.1052 1241.1052 88K1312
Product Name Tactile Switches Pushbutton Switches Switches - Tactile Switches Switch, Tactile, 125Ma, Through Hole; Product Range Schurter
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 12.65mm x 12.65mm
Unlock Full Specs
to access all available technical data

Similar Products

R program - RDL - Illuminated pushbutton - RDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 2213819-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15KP-4GE - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details