SCHURTER Inc Tactile Switches 3-161-118

Description
TCS43 2.5MM 250GF
Request a Quote Datasheet
Description
TCS43 2.5MM 250GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3-161-118TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3-161-118TR-ND
Tactile Switches 486-3-161-118TR-ND
TCS43 2.5MM 250GF

TCS43 2.5MM 250GF

Buy Now Datasheet
Tactile Switches - 486-3-161-118DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3-161-118DKR-ND
Tactile Switches 486-3-161-118DKR-ND
TCS43 2.5MM 250GF

TCS43 2.5MM 250GF

Buy Now Datasheet
Tactile Switches - 486-3-161-118CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3-161-118CT-ND
Tactile Switches 486-3-161-118CT-ND
TCS43 2.5MM 250GF

TCS43 2.5MM 250GF

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3-161-118TR-ND 486-3-161-118CT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Oval Button Oval Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 3.20mm 4.60mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTWS/973D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
30mm Key Selector Push Buttons - AK2-3PC-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details