Light touch switches for electronic equipment, available in a 6.0 mm × 3.5 mm SMD package with heights of 4.3 mm or 5.0 mm, feature a snap-action SPST design, operate at 10 μA to 50 mA and 2 Vdc to 12 Vdc, have a contact resistance of 100 mΩ max, insulation resistance of 100 MΩ min, and withstand 250 Vac for one minute. Mechanical travel is 0.25 mm +0.20 mm/−0.10 mm, with operating forces of 1.0 N, 1.6 N, or 2.4 N depending on variant. Endurance is 50,000 cycles for 1.0 N and 1.6 N types, 30,000 cycles for 2.4 N types. Operating temperature ranges from −30 °C to +85 °C, storage from −40 °C to +85 °C in bulk, and −20 °C to +60 °C in taping. Packaged in embossed tape reels of 2,500 or 12,500 pcs per carton depending on height.
Light Touch Switch, 6.0X3.5mm, SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2746 |
| Product Name | Light Touch Switch, 6.0X3.5Mm, Smd Rohs Compliant Panasonic |
| Approvals | RoHS |