WAGO Relay module 857-354

Description
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-354 - WAGO
Germantown, WI, United States
Relay module
857-354
Relay module 857-354
Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm

Relay module; Nominal input voltage: 24 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm

Supplier's Site Datasheet
Electromechanical Interface Relays - 1357376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1357376
Electromechanical Interface Relays 1357376
WAGO 857-354 Interface Relay

WAGO 857-354 Interface Relay

Supplier's Site
Power Relays, Over 2 Amps - 2946-857-354-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-354-ND
Power Relays, Over 2 Amps 2946-857-354-ND
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Relay, Spst, 250Vac, 6A; Contact Configuration Wago - 59P3142 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 6A; Contact Configuration Wago
59P3142
Relay, Spst, 250Vac, 6A; Contact Configuration Wago 59P3142
RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:24V RoHS Compliant: Yes

RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 857-354 1357376 2946-857-354-ND 59P3142
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relay, Spst, 250Vac, 6A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN; Din rail DIN DIN; DIN Rail
Approvals 857-358:gl, ansi/isa 12.12.01, en 60664-1, en 61810-1, ul 508; RoHS RoHS
Operating Temp -13 F (-25 C) -40 to 140 F (-40 to 60 C)
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers