Rectangle button 20mA SPST - NO 350gf 15V SMD Tactile Switches ROHS
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVPAE Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes
Rectangle button 20mA SPST - normally open 350gf 15V SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVPAEJB2A | 47AC4945 | EVPAEJB2A |
| Product Name | Key/Switch >> Tactile Switches | Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic | Pushbutton Switches |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | ||
| Terminal Type | SMDSplicing | Edge Mount | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) | 0.8 lbs (0.3499 kg) |