Keystone Electronics Corp. Switches - Tactile Switches 9-5155-GPTR

Description
SW TACT SPST-NO 12MA 24V GOLD
Description
SW TACT SPST-NO 12MA 24V GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
9-5155-GPTR
Switches - Tactile Switches 9-5155-GPTR
SW TACT SPST-NO 12MA 24V GOLD

SW TACT SPST-NO 12MA 24V GOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 9-5155-GPTR
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3399 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HKP-2G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers