Altech Corp. 22mm Mushroom Key-Release Buttons 2AMLKB3

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom with Key Release Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom with Key Release Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Key-Release Buttons - 2AMLKB3 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Key-Release Buttons
2AMLKB3
22mm Mushroom Key-Release Buttons 2AMLKB3
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom with Key Release Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom with Key Release
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Mushroom Key Release Push Buttons - 2AMLKB3 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Mushroom Key Release Push Buttons
2AMLKB3
22mm Non-Illuminated Mushroom Key Release Push Buttons 2AMLKB3
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators - 2AMLKB3 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMLKB3
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMLKB3
Mushroom with key release with mounting bracket

Mushroom with key release with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMLKB3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMLKB3
Pushbutton Switches 2AMLKB3
Push Button Oper, 22 mm,

Push Button Oper, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMLKB3 2AMLKB3 2AMLKB3 2AMLKB3
Product Name 22mm Mushroom Key-Release Buttons 22mm Non-Illuminated Mushroom Key Release Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Raised (Plunger Style) Pushbutton
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2-IO - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Twin Touch Metal Operators - 2ATF2-F1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers