The JB15HBPE-JE is an illuminated, low-profile, process-sealed tactile switch with high operating force, a flat snap-on cap, and a clear lens with yellow diffuser. It features a dome contact for crisp tactile feedback, a rubber seal for contamination resistance, and slanted terminals that conform to a 2.54mm PCB grid with spring-action for secure mounting. The switch operates at up to 125mA @ 24V DC, with 500 megohms insulation resistance, 250V AC dielectric strength, and a mechanical and electrical life of 1,000,000 operations. The case and base are rated UL94V-0. Operating force is 2.65N, total travel is 0.300mm, and the operating temperature range is -25°C to +70°C.
JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACT SPST-NO 0.125A 24V
Tactile Switches SPST ILLUM EXT YEL
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HBPE-JE | 2300-JB15HBPE-JE | 360-3205-ND | JB15HBPE-JE | JB15HBPE-JE | 10X0067 |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |