Keystone Electronics Corp. Mini Four Leg Key Pad Dome 5134TR

Description
Part Number: 5134TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .020 [0.50] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 9.9 oz. [280g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote Datasheet
Description
Part Number: 5134TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .020 [0.50] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 9.9 oz. [280g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Four Leg Key Pad Dome
5134TR
Mini Four Leg Key Pad Dome 5134TR
Part Number: 5134TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .020 [0.50] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 9.9 oz. [280g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -

Part Number: 5134TR

  • Current Rating: .005 to 100 mAmp DC
  • Finish/Plating: Nickel Plate
  • Height: .020 [0.50]
  • OD: .330 [8.4]
  • Packaging: Tape and Reel - 5,000 / 13" reel
  • Trip Force: 9.9 oz. [280g]
  • Voltage Rating: .1 to 100 VDC
  • Key-Pad Dome installation adhesive spacer -
Buy Now Datasheet
Tactile Switches - 36-5134TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5134TR-ND
Tactile Switches 36-5134TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5134CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5134CT-ND
Tactile Switches 36-5134CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5134DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5134DKR-ND
Tactile Switches 36-5134DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
5134TR
Switches - Tactile Switches 5134TR
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
5134TR
Tactile Switches 5134TR
Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .020" H

Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .020" H

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5134TR 36-5134TR-ND 36-5134CT-ND 5134TR 5134TR
Product Name Mini Four Leg Key Pad Dome Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Dome Switch Dome Switch Dome Switch
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.6 lbs (0.2806 kg) 0.6 lbs (0.2799 kg) 0.6 lbs (0.2799 kg) 0.6 lbs (0.2799 kg) 0.6 lbs (0.2799 kg)
Max. Actuating Force 0.6 lbs (0.2806 kg) 0.6 lbs (0.2799 kg) 0.6 lbs (0.2799 kg) 0.6 lbs (0.2799 kg) 0.6 lbs (0.2799 kg)
Max Current Rating 5.00E-6 to 0.1000 amps 0.0120 amps 0.0120 amps 0.0120 amps 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers