Aratas America LLC B3W Sealed Tactile Switch B3W-1150

Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Hoffman Estates, IL, United States
B3W Sealed Tactile Switch
B3W-1150
B3W Sealed Tactile Switch B3W-1150
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability

  • Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.)
  • Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes.
  • Ground terminal available to protect against static electricity.
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW974-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW974-ND
Tactile Switches SW974-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - B3W-1150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3W-1150
Switches - Tactile Switches B3W-1150
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3W-1150
Tactile Switches B3W-1150
Tactile Switches Flat Plunger 7.3 x 6.5mm 160g

Tactile Switches Flat Plunger 7.3 x 6.5mm 160g

Buy Now Datasheet
Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components - 19P8385 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components
19P8385
Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components 19P8385
SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-1150 SW974-ND B3W-1150 B3W-1150 19P8385
Product Name B3W Sealed Tactile Switch Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components
Switch Dimensions 7.3 x 6 x 6.6 mm 6.60mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin Through Hole
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Mechanical Life 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers