Panasonic Surface Mount Inductors ETQP3MR68YFN

Description
Panasonic ETQP3MR68YFN
Request a Quote Datasheet
Description
Panasonic ETQP3MR68YFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 548913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548913
Surface Mount Inductors 548913
Panasonic ETQP3MR68YFN

Panasonic ETQP3MR68YFN

Supplier's Site
Inductor, Aec-Q200, 680Nh, Shielded, 9.8A; Inductance Panasonic - 29AH5683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 680Nh, Shielded, 9.8A; Inductance Panasonic
29AH5683
Inductor, Aec-Q200, 680Nh, Shielded, 9.8A; Inductance Panasonic 29AH5683
INDUCTOR, AEC-Q200, 680NH, SHIELDED, 9.8A; Inductance:680nH; RMS Current (Irms):7.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):-; Product Range:PCC-M0630M Series; Power Inductor Case:6.5mm x 6mm x 3mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 680NH, SHIELDED, 9.8A; Inductance:680nH; RMS Current (Irms):7.4A; Inductor Construction:Wirewound; Saturation Current (Isat):-; Product Range:PCC-M0630M Series; Power Inductor Case:6.5mm x 6mm x 3mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 548913 29AH5683
Product Name Surface Mount Inductors Inductor, Aec-Q200, 680Nh, Shielded, 9.8A; Inductance Panasonic
Inductance Range 0.6800 microH 0.6800 microH
DCR 0.0069 ohms
Rated DC Current 12000 milliamps 7400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details