Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic ERZE07A391CS

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic - 04X4326 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic
04X4326
Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic 04X4326
VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4326
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details