The NC202 noise diode is designed for audio and RF applications, operating from 0.1 Hz to 25 MHz with a bias voltage of 7 to 10 V and a bias current of 0.2 to 0.5 mA. It delivers a minimum output of 0.1 μV/√Hz into a 2200 Ω load and is packaged in a DO-35 case. The device generates symmetrical white Gaussian noise with flat output power versus frequency.
Noise diodes are the fundamental building blocks for analog noise systems. They are categorized for performance characteristics that enhance their broadband noise output and flat spectral response. All Maury noise diodes can deliver symmetrical white Gaussian noise and flat output power versus frequency*.
* Flatness and output power are dependent upon peripheral circuit characteristics
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC202 |
| Product Name | Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |