The SMF6533 is a surface mount high voltage diode from Voltage Multipliers, Inc. It has a working reverse voltage of 5000 volts and an average rectified current rating of 50 mA. The diode features a low reverse current of 0.1 µA at its maximum reverse voltage. The forward voltage drop is specified at 9.0 volts, with a maximum surge current rating of 25 mA for a duration of 8.3 ms. The reverse recovery time is 70 ns, making it suitable for applications requiring fast switching. The operating temperature range is from -65°C to +175°C, with a storage temperature range of -65°C to +200°C. This diode is designed for high voltage applications and is compatible with automatic insertion equipment due to its increased creepage distance.
Tabbed, molded, and formed lead diodes.
Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | SMF6533 |
| Product Name | Surface Mount High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Epoxy, J-Lead |
| VF | 9 volts |