Panasonic Integrated Circuits (ICs) - Power Inductors ELLVGG2R2N

Description
Integrated Circuits (ICs) - Power Inductors
Datasheet
Description
Integrated Circuits (ICs) - Power Inductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Inductors - ELLVGG2R2N - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
ELLVGG2R2N
Integrated Circuits (ICs) - Power Inductors ELLVGG2R2N
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site
Inductor, Shielded, 2.2Uh, 1.4A; Inductance Panasonic - 62W8638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.4A; Inductance Panasonic
62W8638
Inductor, Shielded, 2.2Uh, 1.4A; Inductance Panasonic 62W8638
INDUCTOR, SHIELDED, 2.2UH, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:G series; DC Resistance Max:0.092ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:G series; DC Resistance Max:0.092ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ELLVGG2R2N 62W8638
Product Name Integrated Circuits (ICs) - Power Inductors Inductor, Shielded, 2.2Uh, 1.4A; Inductance Panasonic
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
DCR 0.0920 ohms 0.0920 ohms
Rated DC Current 1400 milliamps 1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details