Panasonic SMD 10uH 730mA Inductor and Choke ELL-VGG100M

Description
10uH 730mA Shielded Wirewound Inductor, 280mR DCR, 1212 SMD Product overview: ELL-VGG100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 730mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 730mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH 730mA Shielded Wirewound Inductor, 280mR DCR, 1212 SMD Product overview: ELL-VGG100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 730mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 730mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 730mA Inductor and Choke - 71-ELL-VGG100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 730mA Inductor and Choke
71-ELL-VGG100M
SMD 10uH 730mA Inductor and Choke 71-ELL-VGG100M
10uH 730mA Shielded Wirewound Inductor, 280mR DCR, 1212 SMD Product overview: ELL-VGG100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 730mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 730mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG100M can be used for catalog matching and distributor lookup.

10uH 730mA Shielded Wirewound Inductor, 280mR DCR, 1212 SMD Product overview: ELL-VGG100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 730mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 730mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-VGG100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 10 Uh, 800Ma, 20%, 100Khz; Inductance Panasonic - 15R1038 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10 Uh, 800Ma, 20%, 100Khz; Inductance Panasonic
15R1038
Choke, 10 Uh, 800Ma, 20%, 100Khz; Inductance Panasonic 15R1038
CHOKE, 10 uH, 800mA, 20%, 100KHZ; Inductance:10µH; RMS Current (Irms):730mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:ELL-VGG Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE, 10 uH, 800mA, 20%, 100KHZ; Inductance:10µH; RMS Current (Irms):730mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:ELL-VGG Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 0.8A, 20%; Inductance Panasonic - 84Y9091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 0.8A, 20%; Inductance Panasonic
84Y9091
Inductor, Shielded, 10Uh, 0.8A, 20%; Inductance Panasonic 84Y9091
INDUCTOR, SHIELDED, 10UH, 0.8A, 20%; Inductance:10µH; RMS Current (Irms):730mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:ELLVGG Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 0.8A, 20%; Inductance:10µH; RMS Current (Irms):730mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:ELLVGG Series; DC Resistance Max:0.28ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-VGG100M 15R1038 84Y9091
Product Name SMD 10uH 730mA Inductor and Choke Choke, 10 Uh, 800Ma, 20%, 100Khz; Inductance Panasonic Inductor, Shielded, 10Uh, 0.8A, 20%; Inductance Panasonic
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details