ECS Inc. International Power Inductors ECS-MPIL0630-R56MC

Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-MPIL0630-R56MC is a surface mount power inductor with an inductance of 0.56 µH ±20%, a maximum DC resistance of 4.5 mΩ, a rated current of 18.0 A, and a heat rating current of 16.5 A. It operates within a temperature range of -40 to +125°C and is characterized at 100 kHz/0.1 V. The part has a DC current rating that causes a maximum 30% inductance drop from its no-current value.

Datasheet Summary
Powered by GS/AI

The ECS-MPIL0630-R56MC is a surface mount power inductor with an inductance of 0.56 µH ±20%, a maximum DC resistance of 4.5 mΩ, a rated current of 18.0 A, and a heat rating current of 16.5 A. It operates within a temperature range of -40 to +125°C and is characterized at 100 kHz/0.1 V. The part has a DC current rating that causes a maximum 30% inductance drop from its no-current value.

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Lenexa, KS, United States
Power Inductors
ECS-MPIL0630-R56MC
Power Inductors ECS-MPIL0630-R56MC
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

Supplier's Site Datasheet
Fixed Inductors - XC2397TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2397TR-ND
Fixed Inductors XC2397TR-ND
560nH Shielded Molded Inductor Nonstandard

560nH Shielded Molded Inductor Nonstandard

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ECS-MPIL0630-R56MC XC2397TR-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke RF Choke
Inductance Range 0.5600 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers