Knowles Non-Magnetic Variable Inductors

Description
With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any applications upon request. All Johanson Variable Inductors are RoHs compliant. Characteristics Patent pending, precision machined design 7nm high in SMD, Vertical SMD and thru-hole versions Nominal values of 32 to 118nHm 2 to 7 turns Q as high at 121 @ 100MHz, SRF 0.7-1.5GHz Superb shock, vibration and thermal tolerance -40 degrees C to +85 degrees C Customized version requests welcomed
Request a Quote
Description
With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any applications upon request. All Johanson Variable Inductors are RoHs compliant. Characteristics Patent pending, precision machined design 7nm high in SMD, Vertical SMD and thru-hole versions Nominal values of 32 to 118nHm 2 to 7 turns Q as high at 121 @ 100MHz, SRF 0.7-1.5GHz Superb shock, vibration and thermal tolerance -40 degrees C to +85 degrees C Customized version requests welcomed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Variable Inductors -  - Knowles
Cazenovia, NY, United States
Non-Magnetic Variable Inductors
Non-Magnetic Variable Inductors
With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any applications upon request. All Johanson Variable Inductors are RoHs compliant. Characteristics Patent pending, precision machined design 7nm high in SMD, Vertical SMD and thru-hole versions Nominal values of 32 to 118nHm 2 to 7 turns Q as high at 121 @ 100MHz, SRF 0.7-1.5GHz Superb shock, vibration and thermal tolerance -40 degrees C to +85 degrees C Customized version requests welcomed

With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any applications upon request. All Johanson Variable Inductors are RoHs compliant.

Characteristics

  • Patent pending, precision machined design
  • 7nm high in SMD, Vertical SMD and thru-hole versions
  • Nominal values of 32 to 118nHm 2 to 7 turns
  • Q as high at 121 @ 100MHz, SRF 0.7-1.5GHz
  • Superb shock, vibration and thermal tolerance
  • -40 degrees C to +85 degrees C
  • Customized version requests welcomed
Supplier's Site

Technical Specifications

  Knowles
Product Category Inductors, Coils, and Chokes
Product Name Non-Magnetic Variable Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
Core Material PTFE
Application RF Choke; High Q Applications
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details