Panasonic Choke, 330Uh, 1.34A, 0R3; Product Range Panasonic ELC12D331E

Description
CHOKE, 330UH, 1.34A, 0R3; Product Range:ELC-12D Series; Inductance:330µH; RMS Current (Irms):1.34A; Saturation Current (Isat):-; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoH S Compliant: Yes
Datasheet
Description
CHOKE, 330UH, 1.34A, 0R3; Product Range:ELC-12D Series; Inductance:330µH; RMS Current (Irms):1.34A; Saturation Current (Isat):-; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 330Uh, 1.34A, 0R3; Product Range Panasonic - 62W8367 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 330Uh, 1.34A, 0R3; Product Range Panasonic
62W8367
Choke, 330Uh, 1.34A, 0R3; Product Range Panasonic 62W8367
CHOKE, 330UH, 1.34A, 0R3; Product Range:ELC-12D Series; Inductance:330µH; RMS Current (Irms):1.34A; Saturation Current (Isat):-; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoH S Compliant: Yes

CHOKE, 330UH, 1.34A, 0R3; Product Range:ELC-12D Series; Inductance:330µH; RMS Current (Irms):1.34A; Saturation Current (Isat):-; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 62W8367
Product Name Choke, 330Uh, 1.34A, 0R3; Product Range Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176086-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0370 microH
Inductance Tolerance 5 (+/- %)
View Details
Transformers - Chokes & Reactors - 1530B155 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 15 microH
Inductance Tolerance 10 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0084 microH
View Details