TE Connectivity High Frequency & RF Inductors 1-1624112-8

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 840 DC Resistance (OHM) : .066 Inductance (MICHEN) : .0033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 7 Other Inductor Quality Factor : 19 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 840 DC Resistance (OHM) : .066 Inductance (MICHEN) : .0033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 7 Other Inductor Quality Factor : 19 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1-1624112-8
High Frequency & RF Inductors 1-1624112-8
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 840 DC Resistance (OHM) : .066 Inductance (MICHEN) : .0033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 7 Other Inductor Quality Factor : 19 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 840
  • DC Resistance (OHM) : .066
  • Inductance (MICHEN) : .0033
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 7

Other


  • Inductor Quality Factor : 19

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
RF Chip Inductor - 1-1624112-8 - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
1-1624112-8
RF Chip Inductor 1-1624112-8
Low Inductance, High Frequency Chip Inductors

Low Inductance, High Frequency Chip Inductors

Supplier's Site Datasheet
Inductors, Chokes & Coils - 1-1624112-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624112-8
Inductors, Chokes & Coils 1-1624112-8
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624112-8 1-1624112-8 1-1624112-8
Product Name High Frequency & RF Inductors RF Chip Inductor Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH 0.0033 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0660 ohms 0.0660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047CR12MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers