FK/10V/2200uF/1100mA
FK/10V/2200uF/1100mA
FK/10V/2200uF/1100mA
CAP, ALU ELEC, AEC-Q200, 2200UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes
2200uF 10V 825mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083364 | 7083364P | 85Y5186 | EEVFK1A222Q |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, Aec-Q200, 2200Uf, 10V, Smd; Capacitor Case / Package Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |