Panasonic Cap, 56Μf, 50V, 20%, Reel; Capacitance Panasonic EEUFR1H560B

Description
CAP, 56µF, 50V, 20%, REEL; Capacitance:56µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 56µF, 50V, 20%, REEL; Capacitance:56µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 56Μf, 50V, 20%, Reel; Capacitance Panasonic - 96Y5654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 50V, 20%, Reel; Capacitance Panasonic
96Y5654
Cap, 56Μf, 50V, 20%, Reel; Capacitance Panasonic 96Y5654
CAP, 56µF, 50V, 20%, REEL; Capacitance:56µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 56µF, 50V, 20%, REEL; Capacitance:56µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 56Uf, 50V, Radial; Capacitance Panasonic - 62W8066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 56Uf, 50V, Radial; Capacitance Panasonic
62W8066
Cap, Alu Elec, 56Uf, 50V, Radial; Capacitance Panasonic 62W8066
CAP, ALU ELEC, 56UF, 50V, RADIAL; Capacitance:56µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 56UF, 50V, RADIAL; Capacitance:56µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y5654 62W8066
Product Name Cap, 56Μf, 50V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 56Uf, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers