Panasonic Aluminium Capacitors EEUFR0J821B

Description
Panasonic EEUFR0J821B Capacitor
Request a Quote Datasheet
Description
Panasonic EEUFR0J821B Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491349
Aluminium Capacitors 2491349
Panasonic EEUFR0J821B Capacitor

Panasonic EEUFR0J821B Capacitor

Supplier's Site
Aluminium Capacitors - 2491348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491348
Aluminium Capacitors 2491348
Aluminium Capacitor Leaded 6.3VDC 820uF

Aluminium Capacitor Leaded 6.3VDC 820uF

Supplier's Site
Aluminium Capacitors - 2491349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491349P
Aluminium Capacitors 2491349P
Aluminium Capacitor Leaded 6.3VDC 820uF

Aluminium Capacitor Leaded 6.3VDC 820uF

Supplier's Site
Cap, 820Μf, 6.3V, 20%, Reel; Capacitance Panasonic - 42AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 6.3V, 20%, Reel; Capacitance Panasonic
42AC0755
Cap, 820Μf, 6.3V, 20%, Reel; Capacitance Panasonic 42AC0755
CAP, 820µF, 6.3V, 20%, REEL; Capacitance:820µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 820µF, 6.3V, 20%, REEL; Capacitance:820µF; Voltage Rating:6.3V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 820Uf, 6.3V, Radial; Capacitance Panasonic - 62W7993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 820Uf, 6.3V, Radial; Capacitance Panasonic
62W7993
Cap, Alu Elec, 820Uf, 6.3V, Radial; Capacitance Panasonic 62W7993
CAP, ALU ELEC, 820UF, 6.3V, RADIAL; Capacitance:820µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 820UF, 6.3V, RADIAL; Capacitance:820µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2491349 2491348 42AC0755 62W7993
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 820Μf, 6.3V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 820Uf, 6.3V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers