Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR0J682L

Description
CAP ALUM 6800UF 20% 6.3V RADIAL
Description
CAP ALUM 6800UF 20% 6.3V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR0J682L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR0J682L
Capacitors - Aluminum Electrolytic Capacitors EEU-FR0J682L
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 74R3399 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
74R3399
Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic 74R3399
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 6.3V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 6.3V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FR0J682L 74R3399
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 6800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers