Panasonic Polymer Capacitors EEHZS1E561P

Description
Panasonic EEHZS1E561P Polymer Capacitor
Request a Quote
Description
Panasonic EEHZS1E561P Polymer Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1812275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1812275
Polymer Capacitors 1812275
Panasonic EEHZS1E561P Polymer Capacitor

Panasonic EEHZS1E561P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1812283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1812283
Polymer Capacitors 1812283
Panasonic EEHZS1E561P Polymer Capacitor

Panasonic EEHZS1E561P Polymer Capacitor

Supplier's Site
Capacitors - EEHZS1E561P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZS1E561P
Capacitors EEHZS1E561P
25V ㊣20% 560uF SMD,D10xL16.8mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 560uF SMD,D10xL16.8mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 81AC2396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
81AC2396
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 81AC2396
CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:560µF; Voltage Rating:25V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:560µF; Voltage Rating:25V; Product Range:ZS- Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812275 EEHZS1E561P 81AC2396
Product Name Polymer Capacitors Capacitors Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Applications Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Hybrid
Technology Film Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details