Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330386-EEH-ZC1H220P
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Hybrid
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 80mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P15463CT,EEHZC1H220P
Base Product Number: EEH-ZC
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 75 mA @ 100 Hz
Ripple Current @ High Frequency: 750 mA @ 100 kHz
CAP ALUM HYB 22UF 20% 50V SMD Product overview: EEH-ZC1H220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1H220P can be used for catalog matching and distributor lookup.
CAP ALUM HYB 22UF 20% 50V SMD
CAP ALUM POLY HYB 22UF 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, SMD, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Length:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330386-EEH-ZC1H220P | 69-EEH-ZC1H220P | EEH-ZC1H220P | EEH-ZC1H220P | 01X1194 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 22UF 50V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Smd, Full Reel; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |