330uF 2V Polymer Al Electrolytic Capacitor, 9mR ESR, 3.4A Ripple, 2917 SMD Product overview: EEF-UD0D331LR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0D331LR can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763599-EEF-UD0D331LR
Series: SP-Cap UD
Packaging: Digi-Reel
Type: Polymer
Operating Temperature Range: -40°C ~ 105°C
Package: 2917 (7343 Metric)
Voltage Rating: 2V
Applications: General
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 9 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: UD
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): NPC331M2D6ZATRF; SPSX331M02R; RVE0D331MNG; ;
Introduction Date: September 25, 2008
ECCN: EAR99
Country of Origin: Japan, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
CAP ALUM POLY 330UF 20% 2V SMD
CAP ALUM POLY 330UF 20% 2V SMD
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-UD0D331LR | 763599-EEF-UD0D331LR | EEF-UD0D331LR | EEF-UD0D331LR | 49W5379 |
| Product Name | SMD 330uF 2V 3.4A Capacitor | Aluminum - Polymer Capacitors - EEF-UD0D331LR | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |