Panasonic Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic EEE1EA470WAP

Description
CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 47µF, 25V radial surface mount aluminum electrolytic capacitor from the S series by Panasonic. It features a capacitance tolerance of ±20% at 120 Hz and a rated voltage of 25V DC. The capacitor operates within a temperature range of -40°C to +85°C and has an endurance rating of 1000 hours at 85°C. It is RoHS compliant and suitable for high-temperature lead-free reflow soldering. The capacitor is designed for applications requiring reliable performance in compact spaces, making it a suitable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The product is a 47µF, 25V radial surface mount aluminum electrolytic capacitor from the S series by Panasonic. It features a capacitance tolerance of ±20% at 120 Hz and a rated voltage of 25V DC. The capacitor operates within a temperature range of -40°C to +85°C and has an endurance rating of 1000 hours at 85°C. It is RoHS compliant and suitable for high-temperature lead-free reflow soldering. The capacitor is designed for applications requiring reliable performance in compact spaces, making it a suitable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5009
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5009
CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5009
Product Name Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details