Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J222GP

Description
CAP ALUM 2200UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 2200UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J222GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J222GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J222GP
CAP ALUM 2200UF 20% 6.3V SMD

CAP ALUM 2200UF 20% 6.3V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT0J222GP
Aluminum Electrolytic Capacitors - SMD EEE-FT0J222GP
Aluminum Electrolytic Capacitors - SMD 6.3volts 2200uf

Aluminum Electrolytic Capacitors - SMD 6.3volts 2200uf

Buy Now Datasheet
Cap, Alu Elec, 2200Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 2200Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7851
Cap, Alu Elec, 2200Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7851
CAP, ALU ELEC, 2200UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 2200UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT0J222GP EEE-FT0J222GP 89Y7851
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 2200Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details