CAP, 0.1µF, 630V, 5%, PP; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 47AC4572 |
| Product Name | Cap, 0.1Μf, 630V, 5%, Pp; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 0.1000 microF |