Panasonic SMD 8.2nF 100V Capacitor ECW-U1822JX5

Description
Film Capacitor 8.2nF 100V 5% 1210 SMD PEN 105C T/R Product overview: ECW-U1822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1822JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 8.2nF 100V 5% 1210 SMD PEN 105C T/R Product overview: ECW-U1822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1822JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.2nF 100V Capacitor
62-ECW-U1822JX5
SMD 8.2nF 100V Capacitor 62-ECW-U1822JX5
Film Capacitor 8.2nF 100V 5% 1210 SMD PEN 105C T/R Product overview: ECW-U1822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1822JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 8.2nF 100V 5% 1210 SMD PEN 105C T/R Product overview: ECW-U1822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1822JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1822JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1822JX5
Capacitors - Film Capacitors ECW-U1822JX5
CAP FILM 8200PF 5% 100VDC 1210

CAP FILM 8200PF 5% 100VDC 1210

Supplier's Site
Film Capacitors - ECW-U1822JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1822JX5
Film Capacitors ECW-U1822JX5
CAP FILM 8200PF 5% 100VDC 1210

CAP FILM 8200PF 5% 100VDC 1210

Supplier's Site Datasheet
Film Capacitor Pen, 8200Pf, 5%, 100V, 1210; Dielectric Type Panasonic - 05W5450 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 8200Pf, 5%, 100V, 1210; Dielectric Type Panasonic
05W5450
Film Capacitor Pen, 8200Pf, 5%, 100V, 1210; Dielectric Type Panasonic 05W5450
FILM CAPACITOR PEN, 8200PF, 5%, 100V, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 8200PF, 5%, 100V, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 8200Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic - 01X0761 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 8200Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic
01X0761
Film Capacitor Pen, 8200Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic 01X0761
FILM CAPACITOR PEN, 8200PF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 8200PF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1822JX5 ECW-U1822JX5 ECW-U1822JX5 05W5450
Product Name SMD 8.2nF 100V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor Pen, 8200Pf, 5%, 100V, 1210; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Thin Film Capacitors - 1761-CSM-200-15X15X6-G-221-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers