Panasonic Film Capacitors ECW-FE2W224KA

Description
CAP FILM 0.22UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.22UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W224KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W224KA
Film Capacitors ECW-FE2W224KA
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2W224KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W224KA
Capacitors - Film Capacitors ECW-FE2W224KA
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic - 83Y7572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic
83Y7572
Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic 83Y7572
CAPACITOR, FILM, PP, 0.22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.22UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W224KA ECW-FE2W224KA 83Y7572
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.22Uf, 450V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details