Panasonic Capacitors - Film Capacitors ECW-FD2W225JC

Description
CAP FILM 2.2UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W225JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W225JC
Capacitors - Film Capacitors ECW-FD2W225JC
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W225JC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W225JC
Film Capacitors ECW-FD2W225JC
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic
82AH0801
Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic 82AH0801
CAP, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W225JC ECW-FD2W225JC 82AH0801
Product Name Capacitors - Film Capacitors Film Capacitors Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers