Panasonic Cap, 3300Pf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic ECHU1C332GX5

Description
CAP, 3300PF, 16V, 2%, PPS, 0805, SMD; Capacitance:3300pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 3300PF, 16V, 2%, PPS, 0805, SMD; Capacitance:3300pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Pf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic - 62W6405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic
62W6405
Cap, 3300Pf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic 62W6405
CAP, 3300PF, 16V, 2%, PPS, 0805, SMD; Capacitance:3300pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 3300PF, 16V, 2%, PPS, 0805, SMD; Capacitance:3300pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic - 47AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic
47AC4464
Cap, 3300Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic 47AC4464
CAP, 3300PF, 16V, 2%, PPS, 0805; Capacitance:3300pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 3300PF, 16V, 2%, PPS, 0805; Capacitance:3300pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6405
Product Name Cap, 3300Pf, 16V, 2%, Pps, 0805, Smd; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers